Schneider Electric Power Relays, Over 2 Amps 8501CO15V14

Description
POWER RELAY, TYPE C, 2 HP, 30A R
Request a Quote Datasheet
Description
POWER RELAY, TYPE C, 2 HP, 30A R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-8501CO15V14-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-8501CO15V14-ND
Power Relays, Over 2 Amps 4008-8501CO15V14-ND
POWER RELAY, TYPE C, 2 HP, 30A R

POWER RELAY, TYPE C, 2 HP, 30A R

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
8501CO15V14
General Purpose Relays 8501CO15V14
General Purpose Relays RELAY 600VAC 5AMP TYPE C +OPTIONS

General Purpose Relays RELAY 600VAC 5AMP TYPE C +OPTIONS

Buy Now
Relay 600Vac 5Amp Type C +Options Square D By Schneider Electric - 16B6379 - Newark, An Avnet Company
Chicago, IL, United States
Relay 600Vac 5Amp Type C +Options Square D By Schneider Electric
16B6379
Relay 600Vac 5Amp Type C +Options Square D By Schneider Electric 16B6379
RELAY 600VAC 5AMP TYPE C +OPTIONS

RELAY 600VAC 5AMP TYPE C +OPTIONS

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays
Product Number 4008-8501CO15V14-ND 8501CO15V14 16B6379
Product Name Power Relays, Over 2 Amps General Purpose Relays Relay 600Vac 5Amp Type C +Options Square D By Schneider Electric
Relay Type General General
Mounting Chassis Mount
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.26 - Modular step relay 16A - 202690240000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, LLOYD, EAC-1, cRUus, ukca, RINA
NO 2
View Details
Relay - 700-CFM310KY - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Power Relays - FTR-F3 10A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA12.0642N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers