Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 835-WH

Description
OPAL LENS TRIM TYPE DIE-CAST ALUMINUM MATERIAL 9-3/4 INCH L X 3-5/8 INCH H SIZE WHITE FINISH PL115 SERIES COMPACT FLUORESCENT STEP LIGHT USED ON UL, CUL, CSA APPROVAL WET LOCATION APPLICATION NON-INSULATED CEILING TYPE 8 INCH X 2-1/4 INCH NOMINAL APERTURE SIZE RECTANGLE APERTURE SHAPE (1) TWIN TUBE 7/9 W FLUORESCENT LAMP TYPE ACCULITE[TM] BRAND 835 MODEL
Datasheet
Description
OPAL LENS TRIM TYPE DIE-CAST ALUMINUM MATERIAL 9-3/4 INCH L X 3-5/8 INCH H SIZE WHITE FINISH PL115 SERIES COMPACT FLUORESCENT STEP LIGHT USED ON UL, CUL, CSA APPROVAL WET LOCATION APPLICATION NON-INSULATED CEILING TYPE 8 INCH X 2-1/4 INCH NOMINAL APERTURE SIZE RECTANGLE APERTURE SHAPE (1) TWIN TUBE 7/9 W FLUORESCENT LAMP TYPE ACCULITE[TM] BRAND 835 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 835-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
835-WH
Incandescent/Fluorescent/HID Recessed Trim 835-WH
OPAL LENS TRIM TYPE DIE-CAST ALUMINUM MATERIAL 9-3/4 INCH L X 3-5/8 INCH H SIZE WHITE FINISH PL115 SERIES COMPACT FLUORESCENT STEP LIGHT USED ON UL, CUL, CSA APPROVAL WET LOCATION APPLICATION NON-INSULATED CEILING TYPE 8 INCH X 2-1/4 INCH NOMINAL APERTURE SIZE RECTANGLE APERTURE SHAPE (1) TWIN TUBE 7/9 W FLUORESCENT LAMP TYPE ACCULITE[TM] BRAND 835 MODEL
  • OPAL LENS TRIM TYPE
  • DIE-CAST ALUMINUM MATERIAL
  • 9-3/4 INCH L X 3-5/8 INCH H SIZE
  • WHITE FINISH
  • PL115 SERIES COMPACT FLUORESCENT STEP LIGHT USED ON
  • UL, CUL, CSA APPROVAL
  • WET LOCATION APPLICATION
  • NON-INSULATED CEILING TYPE
  • 8 INCH X 2-1/4 INCH NOMINAL APERTURE SIZE
  • RECTANGLE APERTURE SHAPE
  • (1) TWIN TUBE 7/9 W FLUORESCENT LAMP TYPE
  • ACCULITE[TM] BRAND
  • 835 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 835-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Marine
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details