Schneider Electric Relay, Voltage Sensing, Spdt, 120Vac; Product Range Schneider Electric/legacy Relay 831VS-120A

Description
RELAY, VOLTAGE SENSING, SPDT, 120VAC; Product Range:831 Series; Contact Configuration:SPDT; Contact Current:15A; Relay Mounting:DIN Rail; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Contact Voltage VDC:24VDC; Accuracy:1 % RoHS Compliant: Yes
Datasheet
Description
RELAY, VOLTAGE SENSING, SPDT, 120VAC; Product Range:831 Series; Contact Configuration:SPDT; Contact Current:15A; Relay Mounting:DIN Rail; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Contact Voltage VDC:24VDC; Accuracy:1 % RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay, Voltage Sensing, Spdt, 120Vac; Product Range Schneider Electric/legacy Relay - 10M6581 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Voltage Sensing, Spdt, 120Vac; Product Range Schneider Electric/legacy Relay
10M6581
Relay, Voltage Sensing, Spdt, 120Vac; Product Range Schneider Electric/legacy Relay 10M6581
RELAY, VOLTAGE SENSING, SPDT, 120VAC; Product Range:831 Series; Contact Configuration:SPDT; Contact Current:15A; Relay Mounting:DIN Rail; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Contact Voltage VDC:24VDC; Accuracy:1 % RoHS Compliant: Yes

RELAY, VOLTAGE SENSING, SPDT, 120VAC; Product Range:831 Series; Contact Configuration:SPDT; Contact Current:15A; Relay Mounting:DIN Rail; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Contact Voltage VDC:24VDC; Accuracy:1 % RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 10M6581
Product Name Relay, Voltage Sensing, Spdt, 120Vac; Product Range Schneider Electric/legacy Relay
Mounting DIN; DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA03.2462C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Power Relays - FTR-F1L - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details