TIME DELAY RELAY, SPDT, 10DAYS, 240VAC; Contact Voltage VDC:24VDC; Time Min:0.01s; Time Max:10Days; Product Range:820 Series; Contact Configuration:SPDT; Contact Current:15A; Relay Mounting:DIN Rail; Contact Voltage VAC:240VAC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 10M6579 |
| Product Name | Time Delay Relay, Spdt, 10Days, 240Vac; Contact Voltage Vdc Schneider Electric/legacy Relay |
| Mounting | DIN; DIN Rail |
| Poles | Single Pole (SP) |
| Throw | Double Throw |