Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 820C-WH

Description
OPEN MULTIPLIER TYPE LOW IRIDESCENT SPECULAR CLEAR (REFLECTOR), WHITE (TRIM) FINISH CV8 SERIES VERTICAL COMPACT FLUORESCENT DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE QUAD TUBE 26 W, TRIPLE TUBE 42 W FLUORESCENT LAMP TYPE 820 MODEL
Datasheet
Description
OPEN MULTIPLIER TYPE LOW IRIDESCENT SPECULAR CLEAR (REFLECTOR), WHITE (TRIM) FINISH CV8 SERIES VERTICAL COMPACT FLUORESCENT DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE QUAD TUBE 26 W, TRIPLE TUBE 42 W FLUORESCENT LAMP TYPE 820 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 820C-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
820C-WH
Incandescent/Fluorescent/HID Recessed Trim 820C-WH
OPEN MULTIPLIER TYPE LOW IRIDESCENT SPECULAR CLEAR (REFLECTOR), WHITE (TRIM) FINISH CV8 SERIES VERTICAL COMPACT FLUORESCENT DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 8 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE QUAD TUBE 26 W, TRIPLE TUBE 42 W FLUORESCENT LAMP TYPE 820 MODEL
  • OPEN MULTIPLIER TYPE
  • LOW IRIDESCENT SPECULAR CLEAR (REFLECTOR), WHITE (TRIM) FINISH
  • CV8 SERIES VERTICAL COMPACT FLUORESCENT DOWNLIGHT USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • 8 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • QUAD TUBE 26 W, TRIPLE TUBE 42 W FLUORESCENT LAMP TYPE
  • 820 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 820C-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details