REGRESSED SPLAY TRIM WITH CLEAR PLASTIC LENS TYPE
WHITE FINISH
CV8 SERIES VERTICAL COMPACT FLUORESCENT DOWNLIGHT USED ON
UL, CSA APPROVAL
DAMP/WET LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
QUAD TUBE 26 W, TRIPLE TUBE 26 W, 32/42 W FLUORESCENT LAMP TYPE
800 MODEL
Juno Lighting Group
Done
Datasheet
Description
REGRESSED SPLAY TRIM WITH CLEAR PLASTIC LENS TYPE
WHITE FINISH
CV8 SERIES VERTICAL COMPACT FLUORESCENT DOWNLIGHT USED ON
UL, CSA APPROVAL
DAMP/WET LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
QUAD TUBE 26 W, TRIPLE TUBE 26 W, 32/42 W FLUORESCENT LAMP TYPE
800 MODEL
Incandescent/Fluorescent/HID Recessed Trim
800CL-WH
Incandescent/Fluorescent/HID Recessed Trim
800CL-WH
REGRESSED SPLAY TRIM WITH CLEAR PLASTIC LENS TYPE
WHITE FINISH
CV8 SERIES VERTICAL COMPACT FLUORESCENT DOWNLIGHT USED ON
UL, CSA APPROVAL
DAMP/WET LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
QUAD TUBE 26 W, TRIPLE TUBE 26 W, 32/42 W FLUORESCENT LAMP TYPE
800 MODEL
REGRESSED SPLAY TRIM WITH CLEAR PLASTIC LENS TYPE
WHITE FINISH
CV8 SERIES VERTICAL COMPACT FLUORESCENT DOWNLIGHT USED ON
UL, CSA APPROVAL
DAMP/WET LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
QUAD TUBE 26 W, TRIPLE TUBE 26 W, 32/42 W FLUORESCENT LAMP TYPE