Schneider Electric Power Relays, Over 2 Amps 792XDXM4L-12D

Description
MINIATURE RELAY
Request a Quote Datasheet
Description
MINIATURE RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-792XDXM4L-12D-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-792XDXM4L-12D-ND
Power Relays, Over 2 Amps 4008-792XDXM4L-12D-ND
MINIATURE RELAY

MINIATURE RELAY

Buy Now Datasheet
MGCR General Purpose - 792XDXM4L-12D - Galco Industrial Electronics
Madison Heights, MI, United States
MGCR General Purpose
792XDXM4L-12D
MGCR General Purpose 792XDXM4L-12D
Relay, 4PDT, 6A, 12VDC, w/ LED &

Relay, 4PDT, 6A, 12VDC, w/ LED &

Supplier's Site
Relay, 4Pdt, 250Vac, 28Vdc, 6A; Contact Configuration Schneider Electric/legacy Relay - 86X1726 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 28Vdc, 6A; Contact Configuration Schneider Electric/legacy Relay
86X1726
Relay, 4Pdt, 250Vac, 28Vdc, 6A; Contact Configuration Schneider Electric/legacy Relay 86X1726
RELAY, 4PDT, 250VAC, 28VDC, 6A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:792 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 28VDC, 6A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:792 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
792XDXM4L-12D
General Purpose Relays 792XDXM4L-12D
General Purpose Relays MINI CNRL RELAY 4PDT 6A COIL: 12VDC

General Purpose Relays MINI CNRL RELAY 4PDT 6A COIL: 12VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
792XDXM4L-12D
General Purpose Relays 792XDXM4L-12D
General Purpose Relays MINI CNRL RELAY 4PDT 6A COIL: 12VDC

General Purpose Relays MINI CNRL RELAY 4PDT 6A COIL: 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 4008-792XDXM4L-12D-ND 792XDXM4L-12D 86X1726 792XDXM4L-12D
Product Name Power Relays, Over 2 Amps MGCR General Purpose Relay, 4Pdt, 250Vac, 28Vdc, 6A; Contact Configuration Schneider Electric/legacy Relay General Purpose Relays
Relay Type General General General
Mounting Socketable Socket or Plug-in Style; Socket
Poles Four Pole (4P)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170244010 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Electromechanical Relays & Contactors - 1-1393304-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 257 F (-40 to 125 C)
DC Voltage 32 volts
View Details
3 suppliers