Schneider Electric Power Relays, Over 2 Amps 792XDXM4L-120A

Description
P.RELAY 4PDT LOCK PB FASTON 120V
Request a Quote Datasheet
Description
P.RELAY 4PDT LOCK PB FASTON 120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-792XDXM4L-120A-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-792XDXM4L-120A-ND
Power Relays, Over 2 Amps 4008-792XDXM4L-120A-ND
P.RELAY 4PDT LOCK PB FASTON 120V

P.RELAY 4PDT LOCK PB FASTON 120V

Buy Now Datasheet
MGCR General Purpose - 792XDXM4L-120A - Galco Industrial Electronics
Madison Heights, MI, United States
MGCR General Purpose
792XDXM4L-120A
MGCR General Purpose 792XDXM4L-120A
Relay, 4PDT, 6A, 120VAC, w/ LED &

Relay, 4PDT, 6A, 120VAC, w/ LED &

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
792XDXM4L-120A
General Purpose Relays 792XDXM4L-120A
General Purpose Relays MINI CNRL RELAY 4PDT 6A COIL: 120VAC

General Purpose Relays MINI CNRL RELAY 4PDT 6A COIL: 120VAC

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
792XDXM4L-120A
General Purpose Relays 792XDXM4L-120A
General Purpose Relays MINI CNRL RELAY 4PDT 6A COIL: 120VAC

General Purpose Relays MINI CNRL RELAY 4PDT 6A COIL: 120VAC

Buy Now Datasheet
Relay, 4Pdt, 250Vac, 28Vdc, 6A; Contact Configuration Schneider Electric/legacy Relay - 86X1727 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 28Vdc, 6A; Contact Configuration Schneider Electric/legacy Relay
86X1727
Relay, 4Pdt, 250Vac, 28Vdc, 6A; Contact Configuration Schneider Electric/legacy Relay 86X1727
RELAY, 4PDT, 250VAC, 28VDC, 6A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:6A; Product Range:792 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 28VDC, 6A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:6A; Product Range:792 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 4008-792XDXM4L-120A-ND 792XDXM4L-120A 792XDXM4L-120A 86X1727
Product Name Power Relays, Over 2 Amps MGCR General Purpose General Purpose Relays Relay, 4Pdt, 250Vac, 28Vdc, 6A; Contact Configuration Schneider Electric/legacy Relay
Relay Type General General General
Mounting Socketable Socket or Plug-in Style; Socket
Poles Four Pole (4P)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1-1393028-2 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers