General Purpose Relays MINI CNRL RELAY 4PDT 6A COIL: 24VDC
General Purpose Relays MINI CNRL RELAY 4PDT 6A COIL: 24VDC
RELAY, 4PDT, 250VAC, 28VDC, 6A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:792 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 4008-792XDXC-24D-ND | 792XDXC-24D | 86X1723 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, 4Pdt, 250Vac, 28Vdc, 6A; Contact Configuration Schneider Electric/legacy Relay |
| Relay Type | General | General | |
| Mounting | Socketable | Socket or Plug-in Style; Socket | |
| Poles | Four Pole (4P) | ||
| Throw | Double Throw | Double Throw |