Schneider Electric Power Relays, Over 2 Amps 792XDXC-12D

Description
MINIATURE RELAY
Request a Quote Datasheet
Description
MINIATURE RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-792XDXC-12D-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-792XDXC-12D-ND
Power Relays, Over 2 Amps 4008-792XDXC-12D-ND
MINIATURE RELAY

MINIATURE RELAY

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
792XDXC-12D
General Purpose Relays 792XDXC-12D
General Purpose Relays MINI CNRL RELAY 4PDT 6A COIL: 12VDC

General Purpose Relays MINI CNRL RELAY 4PDT 6A COIL: 12VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
792XDXC-12D
General Purpose Relays 792XDXC-12D
General Purpose Relays MINI CNRL RELAY 4PDT 6A COIL: 12VDC

General Purpose Relays MINI CNRL RELAY 4PDT 6A COIL: 12VDC

Buy Now Datasheet
Relay, 4Pdt, 250Vac, 28Vdc, 6A; Contact Configuration Schneider Electric/legacy Relay - 86X1720 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 28Vdc, 6A; Contact Configuration Schneider Electric/legacy Relay
86X1720
Relay, 4Pdt, 250Vac, 28Vdc, 6A; Contact Configuration Schneider Electric/legacy Relay 86X1720
RELAY, 4PDT, 250VAC, 28VDC, 6A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:792 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 28VDC, 6A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:792 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 4008-792XDXC-12D-ND 792XDXC-12D 86X1720
Product Name Power Relays, Over 2 Amps General Purpose Relays Relay, 4Pdt, 250Vac, 28Vdc, 6A; Contact Configuration Schneider Electric/legacy Relay
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket
Poles Four Pole (4P)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A, TV-3, TV-5 - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Power Relays - 2436566 - RS Components, Ltd.
Aratas America LLC
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 5 volts
View Details
3 suppliers
Relay module - 857-303 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers