RELAY, 4PDT, 250VAC, 28VDC, 6A; Contact Configuration:4PDT; Coil Voltage:120VAC; Contact Current:6A; Product Range:792 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
Relay, 4PDT, 6A, 120VAC Coil
General Purpose Relays MINI CNRL RELAY 4PDT 6A COIL: 120VAC
General Purpose Relays MINI CNRL RELAY 4PDT 6A COIL: 120VAC
| DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 4008-792XDXC-120A-ND | 86X1721 | 792XDXC-120A | 792XDXC-120A |
| Product Name | Power Relays, Over 2 Amps | Relay, 4Pdt, 250Vac, 28Vdc, 6A; Contact Configuration Schneider Electric/legacy Relay | MGCR General Purpose | General Purpose Relays |
| Relay Type | General | General | General | |
| Mounting | Socketable | Socket or Plug-in Style; Socket | ||
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw |