The 792XDX3CL-24D is a 4PDT general purpose relay with bifurcated contacts rated for 3 A switching current at 24 Vdc, featuring a clear cover with an integrated LED indicator. It uses blade terminals with silver alloy contacts and is socket-mountable. The coil has a nominal voltage of 24 Vdc, consumes 0.8-1.1 W, and operates with a pickup voltage of 80% and a drop-out threshold of 10%. It meets UL, CSA, CE, and RoHS standards when used with compatible sockets, supports an operating temperature range of -40 to +55 °C, and has a mechanical life of 10 million operations. The unit weighs 37 g and has an IP40 degree of protection.
General Purpose Relays MINI CNRL RELAY 4PDT 3A COIL: 24VDC
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 792XDX3CL-24D |
| Product Name | General Purpose Relays |
| Relay Type | General |