Schneider Electric Power Relays, Over 2 Amps 792XDX3C-240A

Description
MINIATURE RELAY
Request a Quote Datasheet
Description
MINIATURE RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-792XDX3C-240A-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-792XDX3C-240A-ND
Power Relays, Over 2 Amps 4008-792XDX3C-240A-ND
MINIATURE RELAY

MINIATURE RELAY

Buy Now Datasheet
Relay, 4Pdt, 250Vac, 28Vdc, 3A; Contact Configuration Schneider Electric/legacy Relay - 87X1039 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 250Vac, 28Vdc, 3A; Contact Configuration Schneider Electric/legacy Relay
87X1039
Relay, 4Pdt, 250Vac, 28Vdc, 3A; Contact Configuration Schneider Electric/legacy Relay 87X1039
RELAY, 4PDT, 250VAC, 28VDC, 3A; Contact Configuration:4PDT; Coil Voltage:240VAC; Contact Current:3A; Product Range:792 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 250VAC, 28VDC, 3A; Contact Configuration:4PDT; Coil Voltage:240VAC; Contact Current:3A; Product Range:792 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
MGCR General Purpose - 792XDX3C-240A - Galco Industrial Electronics
Madison Heights, MI, United States
MGCR General Purpose
792XDX3C-240A
MGCR General Purpose 792XDX3C-240A
Relay, 4PDT, 3A, 240VAC, Bifurcated

Relay, 4PDT, 3A, 240VAC, Bifurcated

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
792XDX3C-240A
General Purpose Relays 792XDX3C-240A
General Purpose Relays MINI CNRL RELAY 4PDT 3A COIL: 240VAC

General Purpose Relays MINI CNRL RELAY 4PDT 3A COIL: 240VAC

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
792XDX3C-240A
General Purpose Relays 792XDX3C-240A
General Purpose Relays MINI CNRL RELAY 4PDT 3A COIL: 240VAC

General Purpose Relays MINI CNRL RELAY 4PDT 3A COIL: 240VAC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 4008-792XDX3C-240A-ND 87X1039 792XDX3C-240A 792XDX3C-240A
Product Name Power Relays, Over 2 Amps Relay, 4Pdt, 250Vac, 28Vdc, 3A; Contact Configuration Schneider Electric/legacy Relay MGCR General Purpose General Purpose Relays
Relay Type General General General
Mounting Socketable Socket or Plug-in Style; Socket
Poles Four Pole (4P)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170240319 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details