Schneider Electric Power Relays, Over 2 Amps 792XBXM4L-12D

Description
MINIATURE RELAY
Request a Quote Datasheet
Description
MINIATURE RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-792XBXM4L-12D-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-792XBXM4L-12D-ND
Power Relays, Over 2 Amps 4008-792XBXM4L-12D-ND
MINIATURE RELAY

MINIATURE RELAY

Buy Now Datasheet
Relay, Dpdt, 250Vac, 28Vdc, 12A; Contact Configuration Schneider Electric/legacy Relay - 86X1715 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 250Vac, 28Vdc, 12A; Contact Configuration Schneider Electric/legacy Relay
86X1715
Relay, Dpdt, 250Vac, 28Vdc, 12A; Contact Configuration Schneider Electric/legacy Relay 86X1715
RELAY, DPDT, 250VAC, 28VDC, 12A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:12A; Product Range:792 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 250VAC, 28VDC, 12A; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:12A; Product Range:792 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
792XBXM4L-12D
General Purpose Relays 792XBXM4L-12D
General Purpose Relays MINI CNRL RELAY DPDT 12A COIL: 12VDC

General Purpose Relays MINI CNRL RELAY DPDT 12A COIL: 12VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
792XBXM4L-12D
General Purpose Relays 792XBXM4L-12D
General Purpose Relays MINI CNRL RELAY DPDT 12A COIL: 12VDC

General Purpose Relays MINI CNRL RELAY DPDT 12A COIL: 12VDC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 4008-792XBXM4L-12D-ND 86X1715 792XBXM4L-12D
Product Name Power Relays, Over 2 Amps Relay, Dpdt, 250Vac, 28Vdc, 12A; Contact Configuration Schneider Electric/legacy Relay General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Automotive Relays - FBR59-HW (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details