General Purpose Relays MINI CNRL RELAY DPDT 12A COIL: 120VAC
RELAY, DPDT, 250VAC, 28VDC, 12A; Contact Configuration:DPDT; Coil Voltage:120VAC; Contact Current:12A; Product Range:792 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 4008-792XBXC-120A-ND | 792XBXC-120A | 86X1711 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, Dpdt, 250Vac, 28Vdc, 12A; Contact Configuration Schneider Electric/legacy Relay |
| Relay Type | General | General | |
| Mounting | Socketable | Socket or Plug-in Style; Socket | |
| Poles | Double Pole (DP) | Double Pole (DP) | |
| Throw | Double Throw | Double Throw |