RELAY, 3PDT, 277VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:10A; Product Range:788 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
General Purpose Relays BLADE TERMINAL RELAY 3PDT 10A@250VAC
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 4008-788XCXRM4L-24D-ND | 36X1995 | 788XCXRM4L-24D |
| Product Name | Power Relays, Over 2 Amps | Relay, 3Pdt, 277Vac, 30Vdc, 10A; Contact Configuration Schneider Electric/legacy Relay | General Purpose Relays |
| Relay Type | General | General | |
| Mounting | Socketable | Socket or Plug-in Style; Socket | |
| Poles | Triple Pole (TP) | ||
| Throw | Double Throw | Double Throw |