Schneider Electric General Purpose Relays 788XCXRM4L-12D

Description
General Purpose Relays BLADE TERMINAL RELAY 3PDT 10A@250VAC
Datasheet
Description
General Purpose Relays BLADE TERMINAL RELAY 3PDT 10A@250VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
788XCXRM4L-12D
General Purpose Relays 788XCXRM4L-12D
General Purpose Relays BLADE TERMINAL RELAY 3PDT 10A@250VAC

General Purpose Relays BLADE TERMINAL RELAY 3PDT 10A@250VAC

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
788XCXRM4L-12D
General Purpose Relays 788XCXRM4L-12D
General Purpose Relays BLADE TERMINAL RELAY 3PDT 10A@250VAC

General Purpose Relays BLADE TERMINAL RELAY 3PDT 10A@250VAC

Buy Now Datasheet
MGCR General Purpose - 788XCXRM4L-12D - Galco Industrial Electronics
Madison Heights, MI, United States
MGCR General Purpose
788XCXRM4L-12D
MGCR General Purpose 788XCXRM4L-12D
Plug-in Relays

Plug-in Relays

Supplier's Site
Relay, 3Pdt, 277Vac, 30Vdc, 10A; Contact Configuration Schneider Electric/legacy Relay - 36X1992 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 277Vac, 30Vdc, 10A; Contact Configuration Schneider Electric/legacy Relay
36X1992
Relay, 3Pdt, 277Vac, 30Vdc, 10A; Contact Configuration Schneider Electric/legacy Relay 36X1992
RELAY, 3PDT, 277VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:788 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 277VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:788 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Galco Industrial Electronics Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 788XCXRM4L-12D 788XCXRM4L-12D 36X1992
Product Name General Purpose Relays MGCR General Purpose Relay, 3Pdt, 277Vac, 30Vdc, 10A; Contact Configuration Schneider Electric/legacy Relay
Relay Type General General
Approvals RoHS RoHS
DC Coil Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.1235C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Solid State Relays - 2946-859-794-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
3 suppliers
Relay - 700-CFB400N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details