Plug-in Relays
General Purpose Relays BLADE TERMINAL RELAY 3PDT 10A@250VAC
RELAY, 3PDT, 277VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:788 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| DigiKey | Galco Industrial Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 4008-788XCXRM4L-110D-ND | 788XCXRM4L-110D | 788XCXRM4L-110D | 36X1991 |
| Product Name | Power Relays, Over 2 Amps | MGCR General Purpose | General Purpose Relays | Relay, 3Pdt, 277Vac, 30Vdc, 10A; Contact Configuration Schneider Electric/legacy Relay |
| Relay Type | General | General | General | |
| Mounting | Socketable | Socket or Plug-in Style; Socket | ||
| Poles | Triple Pole (TP) | |||
| Throw | Double Throw | Double Throw |