The 788R Series is a plug-in relay with a square base designed for automation panels and controls, featuring a 10 A maximum switching current and contact configurations of DPDT or 3PDT. It includes a standard mechanical flag indicator, gold-flashed contacts to reduce oxidation, and an optional full-feature cover with an LED and locking test button. The part 788XCXRC1-24A is a 3PDT variant with a 24 Vac coil, clear flange cover with LED, and is UL Listed when used with corresponding sockets.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 4008-788XCXRC1-24A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Chassis Mount |
| Poles | Triple Pole (TP) |