Schneider Electric Power Relays, Over 2 Amps 788XCXRC-12D

Description
UNIVERSAL RELAY
Request a Quote Datasheet
Description
UNIVERSAL RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-788XCXRC-12D-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-788XCXRC-12D-ND
Power Relays, Over 2 Amps 4008-788XCXRC-12D-ND
UNIVERSAL RELAY

UNIVERSAL RELAY

Buy Now Datasheet
Relay, 3Pdt, 277Vac, 30Vdc, 10A; Contact Configuration Schneider Electric/legacy Relay - 36X1987 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 277Vac, 30Vdc, 10A; Contact Configuration Schneider Electric/legacy Relay
36X1987
Relay, 3Pdt, 277Vac, 30Vdc, 10A; Contact Configuration Schneider Electric/legacy Relay 36X1987
RELAY, 3PDT, 277VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:788 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 277VAC, 30VDC, 10A; Contact Configuration:3PDT; Coil Voltage:12VDC; Contact Current:10A; Product Range:788 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
788XCXRC-12D
General Purpose Relays 788XCXRC-12D
General Purpose Relays BLADE TERMINAL RELAY 3PDT 10A@250VAC

General Purpose Relays BLADE TERMINAL RELAY 3PDT 10A@250VAC

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
788XCXRC-12D
General Purpose Relays 788XCXRC-12D
General Purpose Relays BLADE TERMINAL RELAY 3PDT 10A@250VAC

General Purpose Relays BLADE TERMINAL RELAY 3PDT 10A@250VAC

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays
Product Number 4008-788XCXRC-12D-ND 36X1987 788XCXRC-12D
Product Name Power Relays, Over 2 Amps Relay, 3Pdt, 277Vac, 30Vdc, 10A; Contact Configuration Schneider Electric/legacy Relay General Purpose Relays
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket
Poles Triple Pole (TP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Power Relays, Over 2 Amps - 1920-2020-ND - DigiKey
Specs
Relay Type General
Mounting DIN
Poles Double Pole (DP)
View Details
5 suppliers
Automotive Relays - FTR-E1 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Electromechanical Interface Relays - 2824478 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details