The 788XBXRM4L-48D is a DPDT plug-in relay rated for 10 A switching current at 48 Vdc, featuring a locking push-button full-feature cover with LED indicator and gold-flashed contacts for reduced oxidation. It has a blade terminal style, operates with a 1800 Ω coil, and meets UL, CSA, CE, and RoHS standards when used with approved sockets. The relay supports an operating temperature range of -40 to +85 °C, has a mechanical life of 5,000,000 operations, and weighs 83 g. Its dimensions are 53 mm in length, 50 mm in width, and 35.7 mm in height.
General Purpose Relays BLADE TERMINAL RELAY DPDT 10A@250VAC
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 788XBXRM4L-48D |
| Product Name | General Purpose Relays |
| Relay Type | General |