Schneider Electric Power Relays, Over 2 Amps 788XBXRM4L-24A

Description
UNIVERSAL RELAY
Request a Quote Datasheet
Description
UNIVERSAL RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-788XBXRM4L-24A-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-788XBXRM4L-24A-ND
Power Relays, Over 2 Amps 4008-788XBXRM4L-24A-ND
UNIVERSAL RELAY

UNIVERSAL RELAY

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
788XBXRM4L-24A
General Purpose Relays 788XBXRM4L-24A
General Purpose Relays BLADE TERMINAL RELAY DPDT 10A@250VAC

General Purpose Relays BLADE TERMINAL RELAY DPDT 10A@250VAC

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
788XBXRM4L-24A
General Purpose Relays 788XBXRM4L-24A
General Purpose Relays BLADE TERMINAL RELAY DPDT 10A@250VAC

General Purpose Relays BLADE TERMINAL RELAY DPDT 10A@250VAC

Buy Now Datasheet
Relay, Dpdt, 277Vac, 30Vdc, 10A; Contact Configuration Schneider Electric/legacy Relay - 36X1984 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 277Vac, 30Vdc, 10A; Contact Configuration Schneider Electric/legacy Relay
36X1984
Relay, Dpdt, 277Vac, 30Vdc, 10A; Contact Configuration Schneider Electric/legacy Relay 36X1984
RELAY, DPDT, 277VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:788 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 277VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:24VAC; Contact Current:10A; Product Range:788 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 4008-788XBXRM4L-24A-ND 788XBXRM4L-24A 36X1984
Product Name Power Relays, Over 2 Amps General Purpose Relays Relay, Dpdt, 277Vac, 30Vdc, 10A; Contact Configuration Schneider Electric/legacy Relay
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-404 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays, Over 2 Amps - 1-1393224-1-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
5 suppliers