Schneider Electric General Purpose Relays 788XBXRC-110D

Description
General Purpose Relays BLADE TERMINAL RELAY DPDT 10A@250VAC
Datasheet
Description
General Purpose Relays BLADE TERMINAL RELAY DPDT 10A@250VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
General Purpose Relays
788XBXRC-110D
General Purpose Relays 788XBXRC-110D
General Purpose Relays BLADE TERMINAL RELAY DPDT 10A@250VAC

General Purpose Relays BLADE TERMINAL RELAY DPDT 10A@250VAC

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
788XBXRC-110D
General Purpose Relays 788XBXRC-110D
General Purpose Relays BLADE TERMINAL RELAY DPDT 10A@250VAC

General Purpose Relays BLADE TERMINAL RELAY DPDT 10A@250VAC

Buy Now Datasheet
Relay, Dpdt, 277Vac, 30Vdc, 10A; Contact Configuration Schneider Electric/legacy Relay - 36X1977 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpdt, 277Vac, 30Vdc, 10A; Contact Configuration Schneider Electric/legacy Relay
36X1977
Relay, Dpdt, 277Vac, 30Vdc, 10A; Contact Configuration Schneider Electric/legacy Relay 36X1977
RELAY, DPDT, 277VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:788 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPDT, 277VAC, 30VDC, 10A; Contact Configuration:DPDT; Coil Voltage:110VDC; Contact Current:10A; Product Range:788 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 788XBXRC-110D 36X1977
Product Name General Purpose Relays Relay, Dpdt, 277Vac, 30Vdc, 10A; Contact Configuration Schneider Electric/legacy Relay
Relay Type General
Approvals RoHS RoHS
DC Coil Voltage 110 volts 110 volts
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Industrial Relay - 700-CFM220KA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details