General Purpose Relays 784 Ice Cube Relay 4PDT, 15A, Plain Cvr
RELAY, 4PDT, 277VAC, 28VDC, 12A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:784 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 4008-784XDXC-24D-ND | 784XDXC-24D | 10M6570 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relay, 4Pdt, 277Vac, 28Vdc, 12A; Contact Configuration Schneider Electric/legacy Relay |
| Relay Type | General | General | |
| Mounting | Socketable | Socket or Plug-in Style; Socket | |
| Poles | Four Pole (4P) | ||
| Throw | Double Throw | Double Throw |