The 784XDXC-240A is a 4PDT plug-in relay rated for 15 A switching current at 240 Vac, 50/60 Hz, with a coil resistance of 8000 Ω. It features a clear cover, gold-flashed contacts, and a mechanical flag indicator for status display. The relay is UL Listed when used with corresponding sockets and supports socket, panel, or DIN mounting options.
| DigiKey | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 4008-784XDXC-240A-ND |
| Product Name | Power Relays, Over 2 Amps |
| Relay Type | General |
| Mounting | Socketable |
| Poles | Four Pole (4P) |