Schneider Electric Power Relays, Over 2 Amps 784XDXC-12D

Description
POWER RELAY
Request a Quote Datasheet
Description
POWER RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-784XDXC-12D-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-784XDXC-12D-ND
Power Relays, Over 2 Amps 4008-784XDXC-12D-ND
POWER RELAY

POWER RELAY

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
784XDXC-12D
General Purpose Relays 784XDXC-12D
General Purpose Relays 784 Ice Cube Relay 4PDT, 15A, Plain Cvr

General Purpose Relays 784 Ice Cube Relay 4PDT, 15A, Plain Cvr

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
784XDXC-12D
General Purpose Relays 784XDXC-12D
General Purpose Relays 784 Ice Cube Relay 4PDT, 15A, Plain Cvr

General Purpose Relays 784 Ice Cube Relay 4PDT, 15A, Plain Cvr

Buy Now Datasheet
Relay, 4Pdt, 277Vac, 28Vdc, 12A; Contact Configuration Schneider Electric/legacy Relay - 10M6567 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 277Vac, 28Vdc, 12A; Contact Configuration Schneider Electric/legacy Relay
10M6567
Relay, 4Pdt, 277Vac, 28Vdc, 12A; Contact Configuration Schneider Electric/legacy Relay 10M6567
RELAY, 4PDT, 277VAC, 28VDC, 12A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:12A; Product Range:784 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 277VAC, 28VDC, 12A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:12A; Product Range:784 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 4008-784XDXC-12D-ND 784XDXC-12D 10M6567
Product Name Power Relays, Over 2 Amps General Purpose Relays Relay, 4Pdt, 277Vac, 28Vdc, 12A; Contact Configuration Schneider Electric/legacy Relay
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket
Poles Four Pole (4P)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Safety Relays - 56.OA22.4824 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1232809 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details