Schneider Electric Power Relays, Over 2 Amps 783XCXC-24D

Description
POWER RELAY
Request a Quote Datasheet
Description
POWER RELAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-783XCXC-24D-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-783XCXC-24D-ND
Power Relays, Over 2 Amps 4008-783XCXC-24D-ND
POWER RELAY

POWER RELAY

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
783XCXC-24D
General Purpose Relays 783XCXC-24D
General Purpose Relays 783 Ice Cube Relay 3PDT, 15A, Plain Cvr

General Purpose Relays 783 Ice Cube Relay 3PDT, 15A, Plain Cvr

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
783XCXC-24D
General Purpose Relays 783XCXC-24D
General Purpose Relays 783 Ice Cube Relay 3PDT, 15A, Plain Cvr

General Purpose Relays 783 Ice Cube Relay 3PDT, 15A, Plain Cvr

Buy Now Datasheet
Relay, 3Pdt, 277Vac, 28Vdc, 12A; Contact Configuration Schneider Electric/legacy Relay - 10M6560 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 3Pdt, 277Vac, 28Vdc, 12A; Contact Configuration Schneider Electric/legacy Relay
10M6560
Relay, 3Pdt, 277Vac, 28Vdc, 12A; Contact Configuration Schneider Electric/legacy Relay 10M6560
RELAY, 3PDT, 277VAC, 28VDC, 12A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:783 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 3PDT, 277VAC, 28VDC, 12A; Contact Configuration:3PDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:783 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 4008-783XCXC-24D-ND 783XCXC-24D 10M6560
Product Name Power Relays, Over 2 Amps General Purpose Relays Relay, 3Pdt, 277Vac, 28Vdc, 12A; Contact Configuration Schneider Electric/legacy Relay
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket
Poles Triple Pole (TP)
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA12.1233S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 286-304 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
3 suppliers