Relay;E-Mech;4PDT;Ct
| Allied Electronics, Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 70185135 |
| Product Name | Relay;E-Mech;4PDT;Ctrl-V 24DC;10A@120VAC;8A@277VAC;8A@28VDC;SocketMnt;700 Series |
| Poles | Four Pole (4P) |
| Number if >4 | 4 # |
| Throw | Double Throw |
| Approvals | UL, CSA, CE, RoHS; RoHS |