Relay;E-Mech;Gen-Pur
RELAY, DPDT, 277VAC, 28VDC, 12A; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:12A; Product Range:782 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
General Purpose Relays 782 Ice Cube Relay DPDT, 15A, Plain Cvr
Relay, DPDT, 20A, 24VDC Coil
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Galco Industrial Electronics | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 4008-782XBXC-24D-ND | 70185128 | 72J4399 | 782XBXC-24D | 782XBXC-24D |
| Product Name | Power Relays, Over 2 Amps | Relay;E-Mech;Gen-Purp;DPDT;Cur-Rtg 15A;Ctrl-V 24DC;Vol-Rtg 300V;Plug-In | Relay, Dpdt, 277Vac, 28Vdc, 12A; Contact Configuration Schneider Electric/legacy Relay | General Purpose Relays | MGCR General Purpose |
| Relay Type | General | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socket | |||
| Poles | Double Pole (DP) | Double Pole (DP) | Double Pole (DP) | ||
| Throw | Double Throw | Double Throw | Double Throw | ||
| Operating Temp | -40 to 131 F (-40 to 55 C) |