Magnecraft Relay;E-Mech;Latching;DPDT;Cur-Rtg 16AAC/ADC;Ctrl-V 24DC;Vol-Rtg 277/28AC/DC 755XBXCD-24D

Description
The 755 Magnetic Latching relay, with an 11 pin octal base, operates by using a pulsed input. A permanent magnet maintains the last position until a redirected second pulse moves the contacts back to the original state. High strength magnetic latch helps contacts hold during vibration. Single and Dual (DC only) coil available. 16 Amp switching capabilities
Datasheet
Description
The 755 Magnetic Latching relay, with an 11 pin octal base, operates by using a pulsed input. A permanent magnet maintains the last position until a redirected second pulse moves the contacts back to the original state. High strength magnetic latch helps contacts hold during vibration. Single and Dual (DC only) coil available. 16 Amp switching capabilities
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay;E-Mech;Latching;DPDT;Cur-Rtg 16AAC/ADC;Ctrl-V 24DC;Vol-Rtg 277/28AC/DC - 70185099 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Latching;DPDT;Cur-Rtg 16AAC/ADC;Ctrl-V 24DC;Vol-Rtg 277/28AC/DC
70185099
Relay;E-Mech;Latching;DPDT;Cur-Rtg 16AAC/ADC;Ctrl-V 24DC;Vol-Rtg 277/28AC/DC 70185099
The 755 Magnetic Latching relay, with an 11 pin octal base, operates by using a pulsed input. A permanent magnet maintains the last position until a redirected second pulse moves the contacts back to the original state. High strength magnetic latch helps contacts hold during vibration. Single and Dual (DC only) coil available. 16 Amp switching capabilities

The 755 Magnetic Latching relay, with an 11 pin octal base, operates by using a pulsed input. A permanent magnet maintains the last position until a redirected second pulse moves the contacts back to the original state.

  • High strength magnetic latch helps contacts hold during vibration.
  • Single and Dual (DC only) coil available.
  • 16 Amp switching capabilities
Supplier's Site
Power Relay, Dpdt, 24Vdc, 16A, Plug In; Contact Configuration Schneider Electric/legacy Relay - 72J4305 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 24Vdc, 16A, Plug In; Contact Configuration Schneider Electric/legacy Relay
72J4305
Power Relay, Dpdt, 24Vdc, 16A, Plug In; Contact Configuration Schneider Electric/legacy Relay 72J4305
POWER RELAY, DPDT, 24VDC, 16A, PLUG IN; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:-; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC; Coil Resistance:350ohm RoHS Compliant: Yes

POWER RELAY, DPDT, 24VDC, 16A, PLUG IN; Contact Configuration:DPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:-; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC; Coil Resistance:350ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays
Product Number 70185099 72J4305
Product Name Relay;E-Mech;Latching;DPDT;Cur-Rtg 16AAC/ADC;Ctrl-V 24DC;Vol-Rtg 277/28AC/DC Power Relay, Dpdt, 24Vdc, 16A, Plug In; Contact Configuration Schneider Electric/legacy Relay
Mounting Socket or Plug-in Style Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Approvals UL, CSA, RoHS; RoHS RoHS
Maximum Switching Current 16.00 amps
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393779-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 125 volts
View Details
3 suppliers
Type 20.27 - Modular step relay 16A - 202782404000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Power Relays - FTR-K1-105C flux free (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details