Magnecraft Power Relay, Dpdt, 12Vdc, 16A, Plug In; Contact Configuration Schneider Electric/legacy Relay 755XBXCD-12D

Description
POWER RELAY, DPDT, 12VDC, 16A, PLUG IN; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:-; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC; Coil Resistance:90ohm RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, DPDT, 12VDC, 16A, PLUG IN; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:-; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC; Coil Resistance:90ohm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, Dpdt, 12Vdc, 16A, Plug In; Contact Configuration Schneider Electric/legacy Relay - 10N9138 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Dpdt, 12Vdc, 16A, Plug In; Contact Configuration Schneider Electric/legacy Relay
10N9138
Power Relay, Dpdt, 12Vdc, 16A, Plug In; Contact Configuration Schneider Electric/legacy Relay 10N9138
POWER RELAY, DPDT, 12VDC, 16A, PLUG IN; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:-; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC; Coil Resistance:90ohm RoHS Compliant: Yes

POWER RELAY, DPDT, 12VDC, 16A, PLUG IN; Contact Configuration:DPDT; Coil Voltage:12VDC; Contact Current:16A; Product Range:-; Relay Mounting:Socket; Coil Type:Latching Single Coil; Contact Voltage VAC:277VAC; Coil Resistance:90ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Latching;DPDT;Cur-Rtg 16AAC/ADC;Ctrl-V 12DC;Vol-Rtg 277/28AC/DC - 70185104 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Latching;DPDT;Cur-Rtg 16AAC/ADC;Ctrl-V 12DC;Vol-Rtg 277/28AC/DC
70185104
Relay;E-Mech;Latching;DPDT;Cur-Rtg 16AAC/ADC;Ctrl-V 12DC;Vol-Rtg 277/28AC/DC 70185104
The 755 Magnetic Latching relay, with an 11 pin octal base, operates by using a pulsed input. A permanent magnet maintains the last position until a redirected second pulse moves the contacts back to the original state. High strength magnetic latch helps contacts hold during vibration. Single and Dual (DC only) coil available. 16 Amp switching capabilities

The 755 Magnetic Latching relay, with an 11 pin octal base, operates by using a pulsed input. A permanent magnet maintains the last position until a redirected second pulse moves the contacts back to the original state.

  • High strength magnetic latch helps contacts hold during vibration.
  • Single and Dual (DC only) coil available.
  • 16 Amp switching capabilities
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category High Voltage Relays Electromechanical Relays
Product Number 10N9138 70185104
Product Name Power Relay, Dpdt, 12Vdc, 16A, Plug In; Contact Configuration Schneider Electric/legacy Relay Relay;E-Mech;Latching;DPDT;Cur-Rtg 16AAC/ADC;Ctrl-V 12DC;Vol-Rtg 277/28AC/DC
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
DC Coil Voltage 12 volts
Resistance 90 ohms
Unlock Full Specs
to access all available technical data