Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 738G-WH

Description
ANGLE CUT CONE TYPE 8 3/4 INCH DIA SIZE GOLD ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH ACULUX[T] IC73/TC73 SERIES ADJUSTABLE DOWNLIGHT HOUSING USED ON UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION INSULATED/NON INSULATED CEILING TYPE 7 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ACULUX[T], JUNO[R] BRAND LAMP TYPE PAR38 100 W
Datasheet
Description
ANGLE CUT CONE TYPE 8 3/4 INCH DIA SIZE GOLD ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH ACULUX[T] IC73/TC73 SERIES ADJUSTABLE DOWNLIGHT HOUSING USED ON UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION INSULATED/NON INSULATED CEILING TYPE 7 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ACULUX[T], JUNO[R] BRAND LAMP TYPE PAR38 100 W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 738G-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
738G-WH
Incandescent/Fluorescent/HID Recessed Trim 738G-WH
ANGLE CUT CONE TYPE 8 3/4 INCH DIA SIZE GOLD ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH ACULUX[T] IC73/TC73 SERIES ADJUSTABLE DOWNLIGHT HOUSING USED ON UL, CUL, CSA APPROVAL DAMP LOCATION APPLICATION INSULATED/NON INSULATED CEILING TYPE 7 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ACULUX[T], JUNO[R] BRAND LAMP TYPE PAR38 100 W
  • ANGLE CUT CONE TYPE
  • 8 3/4 INCH DIA SIZE
  • GOLD ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH
  • ACULUX[T] IC73/TC73 SERIES ADJUSTABLE DOWNLIGHT HOUSING USED ON
  • UL, CUL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • INSULATED/NON INSULATED CEILING TYPE
  • 7 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • ACULUX[T], JUNO[R] BRAND
  • LAMP TYPE PAR38 100 W
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 738G-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105493 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details