Magnecraft Power Relays, Over 2 Amps 725BXXBC3ML-24D

Description
POWER RELAY, SE RELAYS, 25A, 2NO
Request a Quote Datasheet
Description
POWER RELAY, SE RELAYS, 25A, 2NO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-725BXXBC3ML-24D-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-725BXXBC3ML-24D-ND
Power Relays, Over 2 Amps 4008-725BXXBC3ML-24D-ND
POWER RELAY, SE RELAYS, 25A, 2NO

POWER RELAY, SE RELAYS, 25A, 2NO

Buy Now Datasheet
RELAY,DPST-NO,25A,0.25 INCH QC,FLANGE /DIN,COIL: 24 VDC - 70185414 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY,DPST-NO,25A,0.25 INCH QC,FLANGE /DIN,COIL: 24 VDC
70185414
RELAY,DPST-NO,25A,0.25 INCH QC,FLANGE /DIN,COIL: 24 VDC 70185414
The 725 Power Relay Series features high dielectric strength and ratings up to 3 HP, 30-Amps. The RoHS compliant 725 Relay easily handles the demands of high-current applications at loads that rival the competition. Flange, DIN, panel, and plug-in mounting options are available with quick-connect and screw terminal choices for every installation need. Features, such as push-to-test buttons, LEDs, and flag indicators offer unparalleled flexibility in design and deployment. The full-feature cover is standard on plug-in models. Advantages: Switches High-Current Loads Withstands Severe Voltage Surges and Spikes Increases Functionality and Ease of Use Offers Push-To-Test Button, Lock-Down Door, LED, Flag Indicators and ID Tag Prevents Operator from Touching Live Circuits (IP 20 Degree of Protection) Meets European Regulations Benefits: Enables Use in High-Power Switching Applications Provides Protection for Surrounding Circuits Provides Solutions for a Wide Variety of Applications Simplifies and Expedites Installation and Testing Increases Safety in Work Environment Satisfies Import Requirements

The 725 Power Relay Series features high dielectric strength and ratings up to 3 HP, 30-Amps. The RoHS compliant 725 Relay easily handles the demands of high-current applications at loads that rival the competition. Flange, DIN, panel, and plug-in mounting options are available with quick-connect and screw terminal choices for every installation need. Features, such as push-to-test buttons, LEDs, and flag indicators offer unparalleled flexibility in design and deployment. The full-feature cover is standard on plug-in models.
Advantages:

  • Switches High-Current Loads
  • Withstands Severe Voltage Surges and Spikes
  • Increases Functionality and Ease of Use
  • Offers Push-To-Test Button, Lock-Down Door, LED, Flag Indicators and ID Tag
  • Prevents Operator from Touching Live Circuits (IP 20 Degree of Protection)
  • Meets European Regulations
    Benefits:
  • Enables Use in High-Power Switching Applications
  • Provides Protection for Surrounding Circuits
  • Provides Solutions for a Wide Variety of Applications
  • Simplifies and Expedites Installation and Testing
  • Increases Safety in Work Environment
  • Satisfies Import Requirements
Supplier's Site
Relay, Dpst-No, 277Vac, 30Vdc, 25A; Contact Configuration Schneider Electric/legacy Relay - 25R4371 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 277Vac, 30Vdc, 25A; Contact Configuration Schneider Electric/legacy Relay
25R4371
Relay, Dpst-No, 277Vac, 30Vdc, 25A; Contact Configuration Schneider Electric/legacy Relay 25R4371
RELAY, DPST-NO, 277VAC, 30VDC, 25A; Contact Configuration:DPST-N O; Coil Voltage:24VDC; Contact Current:25A; Product Range:725 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPST-NO, 277VAC, 30VDC, 25A; Contact Configuration:DPST-NO; Coil Voltage:24VDC; Contact Current:25A; Product Range:725 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
725BXXBC3ML-24D
General Purpose Relays 725BXXBC3ML-24D
General Purpose Relays Power Relay DPST-NO 25 A, Q.C. Term

General Purpose Relays Power Relay DPST-NO 25 A, Q.C. Term

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
725BXXBC3ML-24D
General Purpose Relays 725BXXBC3ML-24D
General Purpose Relays Power Relay DPST-NO 25 A, Q.C. Term

General Purpose Relays Power Relay DPST-NO 25 A, Q.C. Term

Buy Now

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED VAST STOCK CO., LIMITED
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 4008-725BXXBC3ML-24D-ND 70185414 25R4371 725BXXBC3ML-24D 725BXXBC3ML-24D
Product Name Power Relays, Over 2 Amps RELAY,DPST-NO,25A,0.25 INCH QC,FLANGE /DIN,COIL: 24 VDC Relay, Dpst-No, 277Vac, 30Vdc, 25A; Contact Configuration Schneider Electric/legacy Relay General Purpose Relays General Purpose Relays
Relay Type General General General
Mounting DIN DIN; Panel Socket or Plug-in Style; Socket
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data