Magnecraft Power Relays, Over 2 Amps 725BXXBC3ML-12D

Description
POWER RELAY 25A 2NO 120VAC LED S
Request a Quote Datasheet
Description
POWER RELAY 25A 2NO 120VAC LED S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-725BXXBC3ML-12D-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-725BXXBC3ML-12D-ND
Power Relays, Over 2 Amps 4008-725BXXBC3ML-12D-ND
POWER RELAY 25A 2NO 120VAC LED S

POWER RELAY 25A 2NO 120VAC LED S

Buy Now Datasheet
Relay, Dpst-No, 277Vac, 30Vdc, 25A; Contact Configuration Schneider Electric/legacy Relay - 25R4368 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Dpst-No, 277Vac, 30Vdc, 25A; Contact Configuration Schneider Electric/legacy Relay
25R4368
Relay, Dpst-No, 277Vac, 30Vdc, 25A; Contact Configuration Schneider Electric/legacy Relay 25R4368
RELAY, DPST-NO, 277VAC, 30VDC, 25A; Contact Configuration:DPST-N O; Coil Voltage:12VDC; Contact Current:25A; Product Range:725 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, DPST-NO, 277VAC, 30VDC, 25A; Contact Configuration:DPST-NO; Coil Voltage:12VDC; Contact Current:25A; Product Range:725 Series; Relay Mounting:Socket; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
725BXXBC3ML-12D
General Purpose Relays 725BXXBC3ML-12D
General Purpose Relays Power Relay DPST-NO 25 A, Q.C. Term

General Purpose Relays Power Relay DPST-NO 25 A, Q.C. Term

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
725BXXBC3ML-12D
General Purpose Relays 725BXXBC3ML-12D
General Purpose Relays Power Relay DPST-NO 25 A, Q.C. Term

General Purpose Relays Power Relay DPST-NO 25 A, Q.C. Term

Buy Now
RELAY,DPST-NO,25A,0.25 INCH QC,FLANGE /DIN,COIL: 12 VDC - 70185413 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY,DPST-NO,25A,0.25 INCH QC,FLANGE /DIN,COIL: 12 VDC
70185413
RELAY,DPST-NO,25A,0.25 INCH QC,FLANGE /DIN,COIL: 12 VDC 70185413
The 725 Power Relay Series features high dielectric strength and ratings up to 3 HP, 30-Amps. The RoHS compliant 725 Relay easily handles the demands of high-current applications at loads that rival the competition. Flange, DIN, panel, and plug-in mounting options are available with quick-connect and screw terminal choices for every installation need. Features, such as push-to-test buttons, LEDs, and flag indicators offer unparalleled flexibility in design and deployment. The full-feature cover is standard on plug-in models. Advantages: Switches High-Current Loads Withstands Severe Voltage Surges and Spikes Increases Functionality and Ease of Use Offers Push-To-Test Button, Lock-Down Door, LED, Flag Indicators and ID Tag Prevents Operator from Touching Live Circuits (IP 20 Degree of Protection) Meets European Regulations Benefits: Enables Use in High-Power Switching Applications Provides Protection for Surrounding Circuits Provides Solutions for a Wide Variety of Applications Simplifies and Expedites Installation and Testing Increases Safety in Work Environment Satisfies Import Requirements

The 725 Power Relay Series features high dielectric strength and ratings up to 3 HP, 30-Amps. The RoHS compliant 725 Relay easily handles the demands of high-current applications at loads that rival the competition. Flange, DIN, panel, and plug-in mounting options are available with quick-connect and screw terminal choices for every installation need. Features, such as push-to-test buttons, LEDs, and flag indicators offer unparalleled flexibility in design and deployment. The full-feature cover is standard on plug-in models.
Advantages:

  • Switches High-Current Loads
  • Withstands Severe Voltage Surges and Spikes
  • Increases Functionality and Ease of Use
  • Offers Push-To-Test Button, Lock-Down Door, LED, Flag Indicators and ID Tag
  • Prevents Operator from Touching Live Circuits (IP 20 Degree of Protection)
  • Meets European Regulations
    Benefits:
  • Enables Use in High-Power Switching Applications
  • Provides Protection for Surrounding Circuits
  • Provides Solutions for a Wide Variety of Applications
  • Simplifies and Expedites Installation and Testing
  • Increases Safety in Work Environment
  • Satisfies Import Requirements
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 4008-725BXXBC3ML-12D-ND 25R4368 725BXXBC3ML-12D 70185413
Product Name Power Relays, Over 2 Amps Relay, Dpst-No, 277Vac, 30Vdc, 25A; Contact Configuration Schneider Electric/legacy Relay General Purpose Relays RELAY,DPST-NO,25A,0.25 INCH QC,FLANGE /DIN,COIL: 12 VDC
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket DIN; Panel
Poles Double Pole (DP) Double Pole (DP) Double Pole (DP)
Throw Single Throw Single Throw Single Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

10A Miniature Power Relay - CHA Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - 1-1393102-4 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details