Schneider Electric Power Relays, Over 2 Amps 725AXXSC3ML-240A

Description
POWER RELAY 30A 1NO 240VAC LED P
Request a Quote Datasheet
Description
POWER RELAY 30A 1NO 240VAC LED P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-725AXXSC3ML-240A-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-725AXXSC3ML-240A-ND
Power Relays, Over 2 Amps 4008-725AXXSC3ML-240A-ND
POWER RELAY 30A 1NO 240VAC LED P

POWER RELAY 30A 1NO 240VAC LED P

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
725AXXSC3ML-240A
General Purpose Relays 725AXXSC3ML-240A
General Purpose Relays Power Relay SPST-NO 30A DIN LED 240 VAC

General Purpose Relays Power Relay SPST-NO 30A DIN LED 240 VAC

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
725AXXSC3ML-240A
General Purpose Relays 725AXXSC3ML-240A
General Purpose Relays Power Relay SPST-NO 30A DIN LED 240 VAC

General Purpose Relays Power Relay SPST-NO 30A DIN LED 240 VAC

Buy Now
Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Schneider Electric/legacy Relay - 25R4367 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Schneider Electric/legacy Relay
25R4367
Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Schneider Electric/legacy Relay 25R4367
RELAY, SPST-NO, 277VAC, 30VDC, 30A; Contact Configuration:SPST-N O; Coil Voltage:240VAC; Contact Current:30A; Product Range:725 Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 30VDC, 30A; Contact Configuration:SPST-NO; Coil Voltage:240VAC; Contact Current:30A; Product Range:725 Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number 4008-725AXXSC3ML-240A-ND 725AXXSC3ML-240A 25R4367
Product Name Power Relays, Over 2 Amps General Purpose Relays Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Schneider Electric/legacy Relay
Relay Type General General
Mounting Chassis Mount DIN; DIN Rail, Panel
Poles Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 858-355 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 20.23 - Modular step relays - 202380084000 - Finder S.p.A. con unico socio
Specs
Approvals IMQ-grande, CE-2, cRUus, EAC-1, LLOYD, ukca, RINA
NO 1
NC 1
View Details
Industrial Relay - 700-CF310X - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details