Magnecraft Power Relays, Over 2 Amps 725AXXSC3ML-120A

Description
P.RELAY 30A, 1NO, 120VAC, LED PB
Request a Quote Datasheet
Description
P.RELAY 30A, 1NO, 120VAC, LED PB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - 4008-725AXXSC3ML-120A-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
4008-725AXXSC3ML-120A-ND
Power Relays, Over 2 Amps 4008-725AXXSC3ML-120A-ND
P.RELAY 30A, 1NO, 120VAC, LED PB

P.RELAY 30A, 1NO, 120VAC, LED PB

Buy Now Datasheet
Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Schneider Electric/legacy Relay - 25R4366 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Schneider Electric/legacy Relay
25R4366
Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Schneider Electric/legacy Relay 25R4366
RELAY, SPST-NO, 277VAC, 30VDC, 30A; Contact Configuration:SPST-N O; Coil Voltage:120VAC; Contact Current:30A; Product Range:725 Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Screw RoHS Compliant: Yes

RELAY, SPST-NO, 277VAC, 30VDC, 30A; Contact Configuration:SPST-NO; Coil Voltage:120VAC; Contact Current:30A; Product Range:725 Series; Relay Mounting:DIN Rail, Panel; Coil Type:-; Contact Voltage VAC:277VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
725AXXSC3ML-120A
General Purpose Relays 725AXXSC3ML-120A
General Purpose Relays Power Relay SPST-NO 30 A, Screw Term

General Purpose Relays Power Relay SPST-NO 30 A, Screw Term

Buy Now
Sheung Wan, Hong Kong
General Purpose Relays
725AXXSC3ML-120A
General Purpose Relays 725AXXSC3ML-120A
General Purpose Relays Power Relay SPST-NO 30 A, Screw Term

General Purpose Relays Power Relay SPST-NO 30 A, Screw Term

Buy Now
RELAY,SPST-NO,30A,SCREW,FLANGE / DIN,COIL: 120 VAC - 70185409 - Allied Electronics, Inc.
Fort Worth, TX, USA
RELAY,SPST-NO,30A,SCREW,FLANGE / DIN,COIL: 120 VAC
70185409
RELAY,SPST-NO,30A,SCREW,FLANGE / DIN,COIL: 120 VAC 70185409
The 725 Power Relay Series features high dielectric strength and ratings up to 3 HP, 30-Amps. The RoHS compliant 725 Relay easily handles the demands of high-current applications at loads that rival the competition. Flange, DIN, panel, and plug-in mounting options are available with quick-connect and screw terminal choices for every installation need. Features, such as push-to-test buttons, LEDs, and flag indicators offer unparalleled flexibility in design and deployment. The full-feature cover is standard on plug-in models. Advantages: Switches High-Current Loads Withstands Severe Voltage Surges and Spikes Increases Functionality and Ease of Use Offers Push-To-Test Button, Lock-Down Door, LED, Flag Indicators and ID Tag Prevents Operator from Touching Live Circuits (IP 20 Degree of Protection) Meets European Regulations Benefits: Enables Use in High-Power Switching Applications Provides Protection for Surrounding Circuits Provides Solutions for a Wide Variety of Applications Simplifies and Expedites Installation and Testing Increases Safety in Work Environment Satisfies Import Requirements

The 725 Power Relay Series features high dielectric strength and ratings up to 3 HP, 30-Amps. The RoHS compliant 725 Relay easily handles the demands of high-current applications at loads that rival the competition. Flange, DIN, panel, and plug-in mounting options are available with quick-connect and screw terminal choices for every installation need. Features, such as push-to-test buttons, LEDs, and flag indicators offer unparalleled flexibility in design and deployment. The full-feature cover is standard on plug-in models.
Advantages:

  • Switches High-Current Loads
  • Withstands Severe Voltage Surges and Spikes
  • Increases Functionality and Ease of Use
  • Offers Push-To-Test Button, Lock-Down Door, LED, Flag Indicators and ID Tag
  • Prevents Operator from Touching Live Circuits (IP 20 Degree of Protection)
  • Meets European Regulations
    Benefits:
  • Enables Use in High-Power Switching Applications
  • Provides Protection for Surrounding Circuits
  • Provides Solutions for a Wide Variety of Applications
  • Simplifies and Expedites Installation and Testing
  • Increases Safety in Work Environment
  • Satisfies Import Requirements
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays
Product Number 4008-725AXXSC3ML-120A-ND 25R4366 725AXXSC3ML-120A 70185409
Product Name Power Relays, Over 2 Amps Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Schneider Electric/legacy Relay General Purpose Relays RELAY,SPST-NO,30A,SCREW,FLANGE / DIN,COIL: 120 VAC
Relay Type General General
Mounting Chassis Mount DIN; DIN Rail, Panel DIN; Panel
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP)
Throw Single Throw Single Throw Single Throw
Features Visual Indicator Latching
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA02.1142S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Basic relay - 788-174 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers
Industrial Relay - 700-CF220B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details