General Purpose Relays Power Relay SPST-NO 30 A, Q.C. Term
RELAY, SPST-NO, 277VAC, 30VDC, 30A; Contact Configuration:SPST-N
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays |
| Product Number | 725AXXBC3ML-12D | 25R4358 |
| Product Name | General Purpose Relays | Relay, Spst-No, 277Vac, 30Vdc, 30A; Contact Configuration Schneider Electric/legacy Relay |
| Relay Type | General | |
| Approvals | RoHS | RoHS |
| DC Coil Voltage | 12 volts | 12 volts |
| Features | Latching |