SCHNEIDER ELECTRIC
72-132386-00 -- BLOWER 115VAC 530CFM SCHNEIDER ELECTRIC
Schneider Electric
Blower 115Vac 530Cfm Schneider Electric
72-132386-00
Description
BLOWER 115VAC 530CFM
Description
BLOWER 115VAC 530CFM
Suppliers
Blower 115Vac 530Cfm Schneider Electric
85Y0654
Supplier's Site
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
85Y0654 |
|
Product Name
|
Blower 115Vac 530Cfm Schneider Electric |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
55.44 SCFM (94.24 m³/hr)
Maximum Sound Level
37 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
32.4 SCFM (55.07 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
73.9 SCFM (126 m³/hr)
Maximum Sound Level
34 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details