Magnecraft Alternating Load Relay, Dpdt, 12A; Contact Configuration Schneider Electric/legacy Relay 711XBXCL-24D

Description
ALTERNATING LOAD RELAY, DPDT, 12A; Contact Configuration:DPDT; Coil Voltage:-; Contact Current:-; Product Range:-; Relay Mounting:Quick Connect; Coil Type:-; Contact Voltage VAC:-; Relay Terminals:Quick Connect; Contact Voltage VDC:-RoHS Compliant: Yes
Datasheet
Description
ALTERNATING LOAD RELAY, DPDT, 12A; Contact Configuration:DPDT; Coil Voltage:-; Contact Current:-; Product Range:-; Relay Mounting:Quick Connect; Coil Type:-; Contact Voltage VAC:-; Relay Terminals:Quick Connect; Contact Voltage VDC:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alternating Load Relay, Dpdt, 12A; Contact Configuration Schneider Electric/legacy Relay - 10M6473 - Newark, An Avnet Company
Chicago, IL, United States
Alternating Load Relay, Dpdt, 12A; Contact Configuration Schneider Electric/legacy Relay
10M6473
Alternating Load Relay, Dpdt, 12A; Contact Configuration Schneider Electric/legacy Relay 10M6473
ALTERNATING LOAD RELAY, DPDT, 12A; Contact Configuration:DPDT; Coil Voltage:-; Contact Current:-; Product Range:-; Relay Mounting:Quick Connect; Coil Type:-; Contact Voltage VAC:-; Relay Terminals:Quick Connect; Contact Voltage VDC:-RoHS Compliant: Yes

ALTERNATING LOAD RELAY, DPDT, 12A; Contact Configuration:DPDT; Coil Voltage:-; Contact Current:-; Product Range:-; Relay Mounting:Quick Connect; Coil Type:-; Contact Voltage VAC:-; Relay Terminals:Quick Connect; Contact Voltage VDC:-RoHS Compliant: Yes

Supplier's Site Datasheet
Relay;E-Mech;Alternating;DPDT;Cur-Rtg 12A;Ctrl-V 24DC;Vol-Rtg 240/28AC/DC;Blade - 70184996 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Alternating;DPDT;Cur-Rtg 12A;Ctrl-V 24DC;Vol-Rtg 240/28AC/DC;Blade
70184996
Relay;E-Mech;Alternating;DPDT;Cur-Rtg 12A;Ctrl-V 24DC;Vol-Rtg 240/28AC/DC;Blade 70184996
12 A, Silver Alloy Contact, Impulse Sequencing Alternating Relays Electronic steering circuit Permanent magnetic latch Industry standard blade base LED indicators Toggles loads ON⁄OFF (Load Sharing) 711 Impulse sequencing relay.

12 A, Silver Alloy Contact, Impulse Sequencing Alternating Relays

  • Electronic steering circuit
  • Permanent magnetic latch
  • Industry standard blade base
  • LED indicators
  • Toggles loads ON⁄OFF (Load Sharing)
    711 Impulse sequencing relay.
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category High Voltage Relays Electromechanical Relays
Product Number 10M6473 70184996
Product Name Alternating Load Relay, Dpdt, 12A; Contact Configuration Schneider Electric/legacy Relay Relay;E-Mech;Alternating;DPDT;Cur-Rtg 12A;Ctrl-V 24DC;Vol-Rtg 240/28AC/DC;Blade
Features Latching
Poles Double Pole (DP) Double Pole (DP)
Throw Double Throw Double Throw
Mounting Quick Connect Socket or Plug-in Style
Approvals UL, RoHS; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Safety Relays - 56.OA01.1222N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 788-314 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers