Solid State Relays - Industrial Mount 70S2-V SSR / Triac SPST-NO, 3 A, PCB
Solid State Relays - Industrial Mount 70S2-V SSR / Triac SPST-NO, 3 A, PCB
SSR, PCB MOUNT, 280VAC, 32VDC, 3A; Contact Configuration:SPST-N
70S2 Series Solid State Relays, SPST-NO Type Relay, PCB Mount, 3 A Current Rating
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Solid State Relays |
| Product Number | 70S2-04-C-03-V | 10M6462 | 70184918 |
| Product Name | Solid State Relays - Industrial Mount | Ssr, Pcb Mount, 280Vac, 32Vdc, 3A; Contact Configuration Schneider Electric/legacy Relay | Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 3A;Ctrl-V 3-32DC;Vol-Rtg 24-140AC;4 Pin |
| Approvals | RoHS | RoHS | UL, CSA, TUV |
| Operating Temp | -40 to 212 F (-40 to 100 C) | -40 to 212 F (-40 to 100 C) | |
| Application Type | Latching | ||
| Mounting | PCBoard; PCB | PCBoard | |
| Turn-On Switching | Zero Switching |