Magnecraft Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 12A;Ctrl-V 3-30DC;Vol-Rtg 24-140AC 70S2-04-B-12-S

Description
70S2 Series SPST-NO Contact Panel Mounting solid State Relay Optically isolated Zero cross switching Internal snubber Small packages. Eight different packages are available. 4 A to 12 A current rating.
Datasheet
Description
70S2 Series SPST-NO Contact Panel Mounting solid State Relay Optically isolated Zero cross switching Internal snubber Small packages. Eight different packages are available. 4 A to 12 A current rating.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 12A;Ctrl-V 3-30DC;Vol-Rtg 24-140AC - 70185550 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 12A;Ctrl-V 3-30DC;Vol-Rtg 24-140AC
70185550
Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 12A;Ctrl-V 3-30DC;Vol-Rtg 24-140AC 70185550
70S2 Series SPST-NO Contact Panel Mounting solid State Relay Optically isolated Zero cross switching Internal snubber Small packages. Eight different packages are available. 4 A to 12 A current rating.

70S2 Series SPST-NO Contact Panel Mounting solid State Relay

  • Optically isolated
  • Zero cross switching
  • Internal snubber
    Small packages. Eight different packages are available. 4 A to 12 A current rating.
Supplier's Site
Ssr, Panel Mount, 140Vac, 30Vdc, 12A; Contact Configuration Schneider Electric/legacy Relay - 14M6825 - Newark, An Avnet Company
Chicago, IL, United States
Ssr, Panel Mount, 140Vac, 30Vdc, 12A; Contact Configuration Schneider Electric/legacy Relay
14M6825
Ssr, Panel Mount, 140Vac, 30Vdc, 12A; Contact Configuration Schneider Electric/legacy Relay 14M6825
SSR, PANEL MOUNT, 140VAC, 30VDC, 12A; Contact Configuration:SPST-N O; Load Current:12A; Operating Voltage Max:140VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

SSR, PANEL MOUNT, 140VAC, 30VDC, 12A; Contact Configuration:SPST-NO; Load Current:12A; Operating Voltage Max:140VAC; Relay Mounting:Panel Mount; Relay Terminals:Screw; Switching Mode:Zero Crossing; Operating Voltage Min:24VAC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
70S2-04-B-12-S
Solid State Relays - Industrial Mount 70S2-04-B-12-S
Solid State Relays - Industrial Mount 70S2-S SSR / Triac SPST-NO,12A, Screw

Solid State Relays - Industrial Mount 70S2-S SSR / Triac SPST-NO,12A, Screw

Buy Now Datasheet
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
70S2-04-B-12-S
Solid State Relays - Industrial Mount 70S2-04-B-12-S
Solid State Relays - Industrial Mount 70S2-S SSR / Triac SPST-NO,12A, Screw

Solid State Relays - Industrial Mount 70S2-S SSR / Triac SPST-NO,12A, Screw

Buy Now Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays
Product Number 70185550 14M6825 70S2-04-B-12-S
Product Name Relay;SSR;Zero-Switching;SPST-NO;Cur-Rtg 12A;Ctrl-V 3-30DC;Vol-Rtg 24-140AC Ssr, Panel Mount, 140Vac, 30Vdc, 12A; Contact Configuration Schneider Electric/legacy Relay Solid State Relays - Industrial Mount
Mounting Panel Panel; Panel Mount
Turn-On Switching Zero Switching
Approvals UL, CSA RoHS RoHS
Input Voltage (Control Signal) Type DC
Input Voltage (Control Signal) Range 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-353G(TR) - Aratas America LLC
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers
Solid State Relays - 2946-286-752-ND - DigiKey
Specs
Mounting Socketable
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
Solid State Relays - SN - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Solid State Interface Relays - 9186992 - RS Components, Ltd.
Specs
Mounting DIN; DIN Rail
Approvals RoHS
Input Current (Control Signal) Range 0.0060 amps
View Details