The Relay Socket, part number 97C6632, is designed for use with Magnecraft 782 series relays. It features a socket mounting configuration with 8 pins and is rated for a maximum current of 10 A and a voltage of 300 V. The socket is equipped with solder terminals for secure connections and has a mixed contact terminal arrangement, including 2 normally open (NO) and 2 normally closed (NC) contacts. The product dimensions are 0.83 inches in width and 2.24 inches in depth, with a weight of 0.22 ounces. It can operate in ambient temperatures ranging from -40°F to 131°F (-40°C to 55°C) and can be stored in temperatures from -40°F to 221°F (-40°C to 105°C). The socket is flame retardant, meeting UL94-V0 standards, and is compliant with RoHS regulations, being free of toxic heavy metals and mercury. This relay socket is fixed by screw with a tightening torque of 0.8 N.m for the chassis and 1 N.m for the screw, ensuring a stable installation. It is important to note that the product may expose users to certain chemicals, as indicated by California Proposition 65 warnings.
Relay Sockets & Hardware Chassis Mnt Socket 8-Pin, Q.C. Term
Relay Sockets & Hardware Chassis Mnt Socket 8-Pin, Q.C. Term
RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; For Use With:Magnecraft 782 Series Relays RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Relay Sockets | Relay Sockets |
| Product Number | 70-401-1 | 97C6632 |
| Product Name | Relay Sockets & Hardware | Relay Socket; Socket Mounting Schneider Electric/legacy Relay |
| Terminal Type | Solder |