RELAY SOCKET; Socket Mounting:Panel; Socket Terminals:Solder Lug; No. of Pins:8Pins; Current Rating:10A; Voltage Rating:300V; Product Range:-; Accessory Type:Relay Socket; Contact Termination:Solder; No. of Contacts:8Contacts RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Relay Sockets |
| Product Number | 10M6432 |
| Product Name | Relay Socket; Socket Mounting Schneider Electric/legacy Relay |
| Terminal Type | Solder |