Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 699C-WH

Description
ANGLE CUT CONE TYPE 5-7/8 INCH DIA X 9-3/8 INCH H SIZE SPECULAR CLEAR (REFLECTOR), WHITE (TRIM) FINISH TC954 SERIES ADJUSTABLE DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 150 W INCANDESCENT LAMP TYPE 699 MODEL
Datasheet
Description
ANGLE CUT CONE TYPE 5-7/8 INCH DIA X 9-3/8 INCH H SIZE SPECULAR CLEAR (REFLECTOR), WHITE (TRIM) FINISH TC954 SERIES ADJUSTABLE DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 150 W INCANDESCENT LAMP TYPE 699 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 699C-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
699C-WH
Incandescent/Fluorescent/HID Recessed Trim 699C-WH
ANGLE CUT CONE TYPE 5-7/8 INCH DIA X 9-3/8 INCH H SIZE SPECULAR CLEAR (REFLECTOR), WHITE (TRIM) FINISH TC954 SERIES ADJUSTABLE DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 150 W INCANDESCENT LAMP TYPE 699 MODEL
  • ANGLE CUT CONE TYPE
  • 5-7/8 INCH DIA X 9-3/8 INCH H SIZE
  • SPECULAR CLEAR (REFLECTOR), WHITE (TRIM) FINISH
  • TC954 SERIES ADJUSTABLE DOWNLIGHT HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR38 150 W INCANDESCENT LAMP TYPE
  • 699 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 699C-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details