Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim 699B-WH

Description
ANGLE CUT CONE TYPE 5 7/8 INCH DIA X 9 3/8 INCH H SIZE SPECULAR BLACK REFLECTOR, WHITE TRIM RING FINISH TC954 SERIES ADJUSTABLE DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 150 W INCANDESCENT LAMP TYPE JUNO[R] BRAND
Datasheet
Description
ANGLE CUT CONE TYPE 5 7/8 INCH DIA X 9 3/8 INCH H SIZE SPECULAR BLACK REFLECTOR, WHITE TRIM RING FINISH TC954 SERIES ADJUSTABLE DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 150 W INCANDESCENT LAMP TYPE JUNO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - 699B-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
699B-WH
Incandescent/Fluorescent/Hid Recessed Trim 699B-WH
ANGLE CUT CONE TYPE 5 7/8 INCH DIA X 9 3/8 INCH H SIZE SPECULAR BLACK REFLECTOR, WHITE TRIM RING FINISH TC954 SERIES ADJUSTABLE DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 150 W INCANDESCENT LAMP TYPE JUNO[R] BRAND
  • ANGLE CUT CONE TYPE
  • 5 7/8 INCH DIA X 9 3/8 INCH H SIZE
  • SPECULAR BLACK REFLECTOR, WHITE TRIM RING FINISH
  • TC954 SERIES ADJUSTABLE DOWNLIGHT USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR38 150 W INCANDESCENT LAMP TYPE
  • JUNO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 699B-WH
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Smart Lights - 2343261 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details