Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 698B-WH

Description
ANGLE CUT BAFFLE TYPE 5 7/8 INCH DIA X 9 3/8 INCH H SIZE BLACK BAFFLE, WHITE TRIM RING FINISH TC954 SERIES ADJUSTABLE DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 150 W INCANDESCENT LAMP TYPE JUNO[R] BRAND
Datasheet
Description
ANGLE CUT BAFFLE TYPE 5 7/8 INCH DIA X 9 3/8 INCH H SIZE BLACK BAFFLE, WHITE TRIM RING FINISH TC954 SERIES ADJUSTABLE DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 150 W INCANDESCENT LAMP TYPE JUNO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 698B-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
698B-WH
Incandescent/Fluorescent/HID Recessed Trim 698B-WH
ANGLE CUT BAFFLE TYPE 5 7/8 INCH DIA X 9 3/8 INCH H SIZE BLACK BAFFLE, WHITE TRIM RING FINISH TC954 SERIES ADJUSTABLE DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR38 150 W INCANDESCENT LAMP TYPE JUNO[R] BRAND
  • ANGLE CUT BAFFLE TYPE
  • 5 7/8 INCH DIA X 9 3/8 INCH H SIZE
  • BLACK BAFFLE, WHITE TRIM RING FINISH
  • TC954 SERIES ADJUSTABLE DOWNLIGHT USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR38 150 W INCANDESCENT LAMP TYPE
  • JUNO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 698B-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details