Juno Lighting Group Incandescent/Fluorescent/Hid Recessed Trim 697HZ-WH

Description
ANGLE CUT CONE TYPE 5 7/8 INCH DIA X 9 3/8 INCH H SIZE HAZE CLEAR REFLECTOR, WHITE TRIM RING FINISH TC954 SERIES ADJUSTABLE DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W INCANDESCENT LAMP TYPE JUNO[R] BRAND
Datasheet
Description
ANGLE CUT CONE TYPE 5 7/8 INCH DIA X 9 3/8 INCH H SIZE HAZE CLEAR REFLECTOR, WHITE TRIM RING FINISH TC954 SERIES ADJUSTABLE DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W INCANDESCENT LAMP TYPE JUNO[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/Hid Recessed Trim - 697HZ-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/Hid Recessed Trim
697HZ-WH
Incandescent/Fluorescent/Hid Recessed Trim 697HZ-WH
ANGLE CUT CONE TYPE 5 7/8 INCH DIA X 9 3/8 INCH H SIZE HAZE CLEAR REFLECTOR, WHITE TRIM RING FINISH TC954 SERIES ADJUSTABLE DOWNLIGHT USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PAR30 75 W INCANDESCENT LAMP TYPE JUNO[R] BRAND
  • ANGLE CUT CONE TYPE
  • 5 7/8 INCH DIA X 9 3/8 INCH H SIZE
  • HAZE CLEAR REFLECTOR, WHITE TRIM RING FINISH
  • TC954 SERIES ADJUSTABLE DOWNLIGHT USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • PAR30 75 W INCANDESCENT LAMP TYPE
  • JUNO[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 697HZ-WH
Product Name Incandescent/Fluorescent/Hid Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details