ANGLE CUT CONE TYPE
7-3/8 INCH DIA X 9-3/8 INCH H SIZE
SPECULAR CLEAR (REFLECTOR), WHITE (TRIM) FINISH
TC958 SERIES INCANDESCENT ADJUSTABLE DOWNLIGHT HOUSING USED ON
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR38 250 W INCANDESCENT LAMP TYPE
693 MODEL
Juno Lighting Group
Done
Datasheet
Description
ANGLE CUT CONE TYPE
7-3/8 INCH DIA X 9-3/8 INCH H SIZE
SPECULAR CLEAR (REFLECTOR), WHITE (TRIM) FINISH
TC958 SERIES INCANDESCENT ADJUSTABLE DOWNLIGHT HOUSING USED ON
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR38 250 W INCANDESCENT LAMP TYPE
693 MODEL
Incandescent/Fluorescent/HID Recessed Trim
693C-WH
Incandescent/Fluorescent/HID Recessed Trim
693C-WH
ANGLE CUT CONE TYPE
7-3/8 INCH DIA X 9-3/8 INCH H SIZE
SPECULAR CLEAR (REFLECTOR), WHITE (TRIM) FINISH
TC958 SERIES INCANDESCENT ADJUSTABLE DOWNLIGHT HOUSING USED ON
UL, CSA APPROVAL
DAMP LOCATION APPLICATION
8 INCH NOMINAL APERTURE SIZE
ROUND APERTURE SHAPE
PAR38 250 W INCANDESCENT LAMP TYPE
693 MODEL
ANGLE CUT CONE TYPE
7-3/8 INCH DIA X 9-3/8 INCH H SIZE
SPECULAR CLEAR (REFLECTOR), WHITE (TRIM) FINISH
TC958 SERIES INCANDESCENT ADJUSTABLE DOWNLIGHT HOUSING USED ON