Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 673C-WH

Description
LOW PROFILE OPEN MULTIPLIER REFLECTOR TYPE 5-7/8 INCH DIA X 6-1/8 INCH H SIZE SPECULAR CLEAR (REFLECTOR), WHITE (TRIM) FINISH TC906H SERIES LOW PROFILE INCANDESCENT DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 100 W, A21 150 W INCANDESCENT LAMP TYPE 673 MODEL
Datasheet
Description
LOW PROFILE OPEN MULTIPLIER REFLECTOR TYPE 5-7/8 INCH DIA X 6-1/8 INCH H SIZE SPECULAR CLEAR (REFLECTOR), WHITE (TRIM) FINISH TC906H SERIES LOW PROFILE INCANDESCENT DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 100 W, A21 150 W INCANDESCENT LAMP TYPE 673 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 673C-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
673C-WH
Incandescent/Fluorescent/HID Recessed Trim 673C-WH
LOW PROFILE OPEN MULTIPLIER REFLECTOR TYPE 5-7/8 INCH DIA X 6-1/8 INCH H SIZE SPECULAR CLEAR (REFLECTOR), WHITE (TRIM) FINISH TC906H SERIES LOW PROFILE INCANDESCENT DOWNLIGHT HOUSING USED ON UL, CSA APPROVAL DAMP LOCATION APPLICATION 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE A19 100 W, A21 150 W INCANDESCENT LAMP TYPE 673 MODEL
  • LOW PROFILE OPEN MULTIPLIER REFLECTOR TYPE
  • 5-7/8 INCH DIA X 6-1/8 INCH H SIZE
  • SPECULAR CLEAR (REFLECTOR), WHITE (TRIM) FINISH
  • TC906H SERIES LOW PROFILE INCANDESCENT DOWNLIGHT HOUSING USED ON
  • UL, CSA APPROVAL
  • DAMP LOCATION APPLICATION
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • A19 100 W, A21 150 W INCANDESCENT LAMP TYPE
  • 673 MODEL
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 673C-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Application Damp Location
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details