Juno Lighting Group Incandescent/Fluorescent/HID Recessed Trim 664G-WH

Description
180 DEG CORNER WALL WASH TYPE GOLD ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH ACULUX[T] IC906/TC906 SERIES DOWNLIGHT HOUSING USED ON INSULATED/NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ACULUX[T], JUNO[R] BRAND LAMP TYPE A19 100 W/MB19 100 W/BT15 100 W (IC), A19 100 W/A21 150 W (TC)
Datasheet
Description
180 DEG CORNER WALL WASH TYPE GOLD ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH ACULUX[T] IC906/TC906 SERIES DOWNLIGHT HOUSING USED ON INSULATED/NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ACULUX[T], JUNO[R] BRAND LAMP TYPE A19 100 W/MB19 100 W/BT15 100 W (IC), A19 100 W/A21 150 W (TC)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Incandescent/Fluorescent/HID Recessed Trim - 664G-WH - Juno Lighting Group
Des Plaines, IL, USA
Incandescent/Fluorescent/HID Recessed Trim
664G-WH
Incandescent/Fluorescent/HID Recessed Trim 664G-WH
180 DEG CORNER WALL WASH TYPE GOLD ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH ACULUX[T] IC906/TC906 SERIES DOWNLIGHT HOUSING USED ON INSULATED/NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE ACULUX[T], JUNO[R] BRAND LAMP TYPE A19 100 W/MB19 100 W/BT15 100 W (IC), A19 100 W/A21 150 W (TC)
  • 180 DEG CORNER WALL WASH TYPE
  • GOLD ALZAK[R] REFLECTOR, WHITE TRIM RING FINISH
  • ACULUX[T] IC906/TC906 SERIES DOWNLIGHT HOUSING USED ON
  • INSULATED/NON INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • ACULUX[T], JUNO[R] BRAND
  • LAMP TYPE A19 100 W/MB19 100 W/BT15 100 W (IC), A19 100 W/A21 150 W (TC)
Supplier's Site Datasheet

Technical Specifications

  Juno Lighting Group
Product Category Lighting Fixtures
Product Number 664G-WH
Product Name Incandescent/Fluorescent/HID Recessed Trim
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details